Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.96
|
No stock
|
Buy Now |
Inter Series Connector A | DVI-I |
---|---|
Convert From Positions | 29Ways |
Convert From Gender | Plug |
Inter Series Connector B | HDMI |
Convert To Positions | 19Ways |
Convert To Gender | Receptacle |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | Adaptor |
ADAPTOR, DVI MALE TO HDMI FEMALE | Farnell |
Where can I find additional details, specifications and documents for a AK-CBHD03-BK?
Additional datasheets, footprints and schematics for AK-CBHD03-BK are listed on our Part Details page. You can also find images and similar parts to AK-CBHD03-BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AK-CBHD03-BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AK-CBHD03-BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AK-CBHD03-BK fall under?
The AK-CBHD03-BK is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to AK-CBHD03-BK when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AK-CBHD03-BK you can contact the distributor directly for product support, shipping queries etc.
Is the AK-CBHD03-BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AK-CBHD03-BK have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AK-CBHD03-BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AK-CBHD03-BK often in real-time on the comparison pages.
What if I can't find stock of AK-CBHD03-BK?
You can fill out our help required form which you can use to request a quote for AK-CBHD03-BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.