Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
No stock
|
Buy Now | |
Conrad
from US$1.70
|
375
in stock
|
Buy Now | |
Newark Electronics
from US$29.03
|
17
in stock
|
Buy Now | |
element14
from US$41.47
|
17
in stock
|
Buy Now | |
Farnell
from US$37.50
|
17
in stock
|
Buy Now | |
RS Americas
from US$37.15
|
6
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Carlton-Bates
from US$0.37
|
-
|
Buy Now | |
Sager
from US$0.27
|
-
|
Buy Now |
Cable Clamp / Clip Type | Adhesive Backed Cable Clamp |
---|---|
Internal Diameter | 4.6mm |
Cable Clamp / Clip Material | PVC (Polyvinylchloride) |
Cable Clamp / Clip Colour | Grey |
External Length | 31.8mm |
External Width | 22.1mm |
Height | 6.6mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Clip |
Body Length | 31.8mm |
Cable Diameter Max | 4.8mm |
Colour | Light Grey |
External Length / Height | 6.6mm |
For Use With | Cable & Cord |
Load Max | 227g |
Material | PVC |
Grey | Conrad |
Cord Clip, Adhesive Backed, Pk100 | Newark Electronics |
CORD CLIP, ADHESIVE BACKED, PK100 | element14 |
Adhesive Backed J Clips, Rubber Adhesive Tape Mounting, Wid 0.87in, AJC Series | Panduit AJC19-A-C | RS Americas |
J CLIP | RS |
Cable Accessories Mounting Clip Polyvinyl Chloride Gray | Avnet America |
J Clip, 1.25 in. W x 0.89 in. L, Adhesive Back/Mtg, PVC, Light Gray, 0.19 in. OD Cable | Carlton-Bates |
Cable Mounting & Accessories Cord Clip Adh. .19(4.8mm) Bund GR | Sager |
Where can I find additional details, specifications and documents for a AJC19-A-C?
Additional datasheets, footprints and schematics for AJC19-A-C are listed on our Part Details page. You can also find images and similar parts to AJC19-A-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AJC19-A-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AJC19-A-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AJC19-A-C fall under?
The AJC19-A-C is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to AJC19-A-C when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AJC19-A-C you can contact the distributor directly for product support, shipping queries etc.
Is the AJC19-A-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AJC19-A-C have stock available?
Authorised distributors including Conrad, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for AJC19-A-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AJC19-A-C often in real-time on the comparison pages.
What if I can't find stock of AJC19-A-C?
You can fill out our help required form which you can use to request a quote for AJC19-A-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.