Status: | Unknown |
---|---|
Series: | Fluke Wireless LAN Tester |
RoHS: | Unknown |
Prices starting from US$2,059.30
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$2,059.30 |
No stock
|
Buy Now |
Meter Display Type | LCD |
---|---|
Network Speeds | - |
Network Functionality | - |
Product Range | Fluke Wireless LAN Tester |
SVHC | No SVHC (15-Jun-2015) |
LAN Tester Type | LAN Cable Network |
WI-FI TESTER, AIRCHECK | Farnell |
Where can I find additional details, specifications and documents for a AIRCHECK?
Additional datasheets, footprints and schematics for AIRCHECK are listed on our Part Details page. You can also find images and similar parts to AIRCHECK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AIRCHECK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AIRCHECK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AIRCHECK fall under?
The AIRCHECK is listed under Test Equipment > Network Data & Telecommunications > Network Testing.
Can I view similar or alternative parts?
You can view similar parts to AIRCHECK when available in the Network Testing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AIRCHECK you can contact the distributor directly for product support, shipping queries etc.
Is the AIRCHECK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AIRCHECK have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AIRCHECK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AIRCHECK often in real-time on the comparison pages.
What if I can't find stock of AIRCHECK?
You can fill out our help required form which you can use to request a quote for AIRCHECK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.