Status: | Unknown |
---|---|
Series: | Block AIM Series |
RoHS: | Unknown |
Prices starting from US$25.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$160.06
|
6
in stock
|
Buy Now | |
Conrad
from US$160.53
|
20
in stock
|
Buy Now | |
Distrelec
from US$132.08
|
4
in stock
|
Buy Now | |
element14
from US$157.16
|
3
in stock
|
Buy Now | |
Farnell
from US$160.06
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$25.47
|
1
in stock
|
Buy Now | |
RS Americas
from US$156.40
|
1
in stock
|
Buy Now |
Output Voltage | 240VAC |
---|---|
Power Rating | 1.2kVA |
Output Current | 5A |
Product Range | Block AIM Series |
SVHC | No SVHC (12-Jan-2017) |
Current Rating | 5A |
External Depth | 117mm |
External Length / Height | 117mm |
External Width | 223mm |
Fixing Centres LxW | 167 x 76 |
Height | 117mm |
Multiple Output Voltages | 115 V / 220 V / 230 V / 240 V |
Operating Temperature Max | 40°C |
Primary Voltages | 0V 115V 220V 230V 240V |
Secondary Current Nom | 5A |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Transformer Mounting | Panel |
Transformer Type | Encapsulated |
Weight | 5kg |
Common input and output windings without galvanic isolation, integrated short circuit and overload protection. | Conrad |
Autotransformer panel-mount 5 / 2.5A | RS |
Block Autotransformer 115 VAC / 240 VAC 115 VAC / 240 VAC | Distrelec |
TRANSFORMER, AUTO, 5.0/2.5A | element14 |
Auto, Transfrmr, Step Up/Down, 5A, Panel | Newark Electronics |
Autotransformer, encap, 115/220/230/240Vi, 115/220/230/240Vo (2.5-5A) | Block USA AIM 5,0/2,5 | RS Americas |
Where can I find additional details, specifications and documents for a AIM5.0/2.5?
Additional datasheets, footprints and schematics for AIM5.0/2.5 are listed on our Part Details page. You can also find images and similar parts to AIM5.0/2.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AIM5.0/2.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AIM5.0/2.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AIM5.0/2.5 fall under?
The AIM5.0/2.5 is listed under Electronic & Electrical Components > Transformers > Auto Transformers.
Can I view similar or alternative parts?
You can view similar parts to AIM5.0/2.5 when available in the Auto Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AIM5.0/2.5 you can contact the distributor directly for product support, shipping queries etc.
Is the AIM5.0/2.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AIM5.0/2.5 have stock available?
Authorised distributors including Conrad, RS, Distrelec, element14 and Farnell have stock available or on a lead time for AIM5.0/2.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AIM5.0/2.5 often in real-time on the comparison pages.
What if I can't find stock of AIM5.0/2.5?
You can fill out our help required form which you can use to request a quote for AIM5.0/2.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.