AIM3.2/1.6 Transformers by Block

TRANSFORMER 6.7W 115V/220V/230V/240V

Status: Unknown
Series: Block AIM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$101.23

Distributor Stock
Logo for RS
RS
from US$120.63
27
in stock
Buy Now
Logo for Conrad
Conrad
from US$123.07
7
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$116.88
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$110.71
-
Buy Now
Logo for RS Americas
RS Americas
from US$144.67
-
Buy Now
Logo for element14
element14
from US$101.23
-
Buy Now
Logo for Farnell
Farnell
from US$120.63
-
Buy Now

Specifications

Output Voltage 240VAC
Power Rating -
Output Current 3.2A
Product Range Block AIM Series
SVHC No SVHC (12-Jan-2017)
External Depth 117mm
External Length / Height 97mm
External Width 223mm
Primary Voltages 0V 115V 220V 230V 240V
Weight 3.6kg

Alternative Descriptions

Autotransformer panel-mount 3.2 / 1.6A | RS
Common input and output windings without galvanic isolation, integrated short circuit and overload protection. | Conrad
Block Autotransformer 115 VAC / 220 VAC / 230 VAC / 240 VAC 115 VAC / 220 VAC / 230 VAC / 240 VAC | Distrelec
Transformer, Auto, 3.2/1.6A, 240V | Newark Electronics
Autotransformer, encap, 115/220/230/240Vi, 115/220/230/240Vo (1.6-3.2A) | Block USA AIM 3,2/1,6 | RS Americas
TRANSFORMER, 6.7W, 115V/220V/230V/240V | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AIM3.2/1.6?

Additional datasheets, footprints and schematics for AIM3.2/1.6 are listed on our Part Details page. You can also find images and similar parts to AIM3.2/1.6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AIM3.2/1.6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AIM3.2/1.6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AIM3.2/1.6 fall under?

The AIM3.2/1.6 is listed under Electronic & Electrical Components > Transformers > Auto Transformers.

Can I view similar or alternative parts?

You can view similar parts to AIM3.2/1.6 when available in the Auto Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AIM3.2/1.6 you can contact the distributor directly for product support, shipping queries etc.

Is the AIM3.2/1.6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AIM3.2/1.6 have stock available?

Authorised distributors including RS, Conrad, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for AIM3.2/1.6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AIM3.2/1.6 often in real-time on the comparison pages.

What if I can't find stock of AIM3.2/1.6?

You can fill out our help required form which you can use to request a quote for AIM3.2/1.6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay