Status: | Unknown |
---|---|
Series: | Block AIM Series |
RoHS: | Unknown |
Prices starting from US$415.28
Output Voltage | 240VAC |
---|---|
Power Rating | 3.84kVA |
Output Current | 16A |
Product Range | Block AIM Series |
SVHC | No SVHC (12-Jan-2017) |
Current Rating | 16A |
External Depth | 200mm |
External Length / Height | 166mm |
External Width | 283mm |
Fixing Centres LxW | 245 x 148 |
Height | 166mm |
Multiple Output Voltages | 115 V / 220 V / 230 V / 240 V |
Operating Temperature Max | 40°C |
Primary Voltages | 0V 115V 220V 230V 240V |
Secondary Current Nom | 16A |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Transformer Mounting | Panel |
Transformer Type | Encapsulated |
Weight | 16.5kg |
Auto Transformer, 240 Vac, 3.84 Kva, 16 A Rohs Compliant: Yes |Block AIM16/8 | Newark Electronics |
TRANSFORMER, AUTO, 16/8A | element14 |
Autotransformer panel-mount 16 / 8A | RS |
Autotransformer, encap, 115/220/230/240Vi, 115/220/230/240Vo (8-16A) | Block USA AIM 16/8 | RS Americas |
Block Autotransformer 115 VAC / 240 VAC 115 VAC / 240 VAC | Distrelec |
Where can I find additional details, specifications and documents for a AIM16/8?
Additional datasheets, footprints and schematics for AIM16/8 are listed on our Part Details page. You can also find images and similar parts to AIM16/8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AIM16/8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AIM16/8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AIM16/8 fall under?
The AIM16/8 is listed under Electronic & Electrical Components > Transformers > Auto Transformers.
Can I view similar or alternative parts?
You can view similar parts to AIM16/8 when available in the Auto Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AIM16/8 you can contact the distributor directly for product support, shipping queries etc.
Is the AIM16/8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AIM16/8 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for AIM16/8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AIM16/8 often in real-time on the comparison pages.
What if I can't find stock of AIM16/8?
You can fill out our help required form which you can use to request a quote for AIM16/8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.