AIM10/5 Part Information

Details for AIM10/5 by Block

Electronic & Electrical Components>Transformers>Auto Transformers

Part Downloads

Part Specifications

Output Voltage 240VAC
Power Rating 2.4kVA
Output Current 10A
Product Range Block AIM Series
SVHC No SVHC (12-Jan-2017)
Current Rating 10A
External Depth 200mm
External Length / Height 166mm
External Width 283mm
Fixing Centres LxW 245 x 148
Multiple Output Voltages 115 V / 220 V / 230 V / 240 V
Operating Temperature Max 40°C
Primary Voltages 0V 115V 220V 230V 240V
Secondary Current Nom 10A
Supply Frequency Max 60Hz
Supply Frequency Min 50Hz
Transformer Mounting Panel
Transformer Type Encapsulated
Weight 12.1kg
RoHS Compliant

Alternative Part Descriptions

  • Auto Transformer, 240 VAC, 2.4 kVA, 10 A RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AIM10/5?

Additional datasheets, footprints and schematics for AIM10/5 are listed in our Part Details tab. You can also find the AIM10/5 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AIM10/5 in the Pricing & Inventory tab next to part details. You can view AIM10/5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AIM10/5 fall under?

The AIM10/5 is listed under Electronic & Electrical Components > Transformers > Auto Transformers.

Can I view similar or alternative parts?

You can view similar parts to AIM10/5 when available in the Auto Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AIM10/5 you can contact the distributor directly for product support, shipping queries etc.

Is the AIM10/5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for AIM10/5 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for AIM10/5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AIM10/5 often in real-time on the comparison pages.

What if I can't find stock of AIM10/5?

You can fill out our help required form which you can use to request a quote for AIM10/5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for AIM10/5

Loading...
Loading Results for AIM10/5
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us