Status: | Unknown |
---|---|
Series: | Block AIM Series |
RoHS: | Unknown |
Prices starting from US$75.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$83.21
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$76.32
|
9
in stock
|
Buy Now | |
element14
from US$83.98
|
9
in stock
|
Buy Now | |
Farnell
from US$83.21
|
9
in stock
|
Buy Now | |
Conrad
from US$87.23
|
5
in stock
|
Buy Now | |
Distrelec
from US$75.00
|
1
in stock
|
Buy Now | |
RS Americas
from US$114.11
|
-
|
Buy Now |
Output Voltage | 240VAC |
---|---|
Power Rating | 390VA |
Output Current | 1.6A |
Product Range | Block AIM Series |
SVHC | No SVHC (12-Jan-2017) |
Autotransformer panel-mount 1.6 / 0.8A | RS |
Auto Transformer, 240 Vac, 390 Va, 1.6 A Rohs Compliant: Yes |Block AIM1.6/0.8 | Newark Electronics |
TRANSFORMER, AUTO, 1.6/0.8A | element14 |
Common input and output windings without galvanic isolation, integrated short circuit and overload protection. | Conrad |
Block Autotransformer 220 VAC/240 VAC 220 VAC/240 VAC | Distrelec |
Autotransformer, encap, 115/220/230/240Vi, 115/220/230/240Vo (0.8 - 1.6A) | Block USA AIM 1,6/0,8 | RS Americas |
Where can I find additional details, specifications and documents for a AIM1.6/0.8?
Additional datasheets, footprints and schematics for AIM1.6/0.8 are listed on our Part Details page. You can also find images and similar parts to AIM1.6/0.8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AIM1.6/0.8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AIM1.6/0.8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AIM1.6/0.8 fall under?
The AIM1.6/0.8 is listed under Electronic & Electrical Components > Transformers > Auto Transformers.
Can I view similar or alternative parts?
You can view similar parts to AIM1.6/0.8 when available in the Auto Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AIM1.6/0.8 you can contact the distributor directly for product support, shipping queries etc.
Is the AIM1.6/0.8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AIM1.6/0.8 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for AIM1.6/0.8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AIM1.6/0.8 often in real-time on the comparison pages.
What if I can't find stock of AIM1.6/0.8?
You can fill out our help required form which you can use to request a quote for AIM1.6/0.8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.