Status: | Unknown |
---|---|
Series: | TRENCHSTOP Series |
RoHS: | Unknown |
DC Collector Current | 80A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.5V |
Power Dissipation Pd | 333W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | TRENCHSTOP Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Infineon AIKW50N60CTXKSA1 | RS |
Igbt, Aec-Q101, 600V, 80A, 333W, To-247 Rohs Compliant: Yes |Infineon AIKW50N60CTXKSA1 | Newark Electronics |
Transistor IGBT N-CH 600V 80A 3-Pin TO-247 Tube | Avnet America |
IGBT, AEC-Q101, 600V, 80A, 333W, TO-247 | element14 |
Where can I find additional details, specifications and documents for a AIKW50N60CTXKSA1?
Additional datasheets, footprints and schematics for AIKW50N60CTXKSA1 are listed on our Part Details page. You can also find images and similar parts to AIKW50N60CTXKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AIKW50N60CTXKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AIKW50N60CTXKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AIKW50N60CTXKSA1 fall under?
The AIKW50N60CTXKSA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to AIKW50N60CTXKSA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AIKW50N60CTXKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the AIKW50N60CTXKSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AIKW50N60CTXKSA1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for AIKW50N60CTXKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AIKW50N60CTXKSA1 often in real-time on the comparison pages.
What if I can't find stock of AIKW50N60CTXKSA1?
You can fill out our help required form which you can use to request a quote for AIKW50N60CTXKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.