AIF25H300N-L Power Supplies by Artesyn Technologies

DC-DC CONVERTER, ISO POL, 1 O/P, 600W, 25A, 24V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$303.03

Distributor Stock
Logo for Newark
Newark
from US$355.66
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$315.34
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$303.03
-
Buy Now
Logo for Sager
Sager
from US$331.46
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 1 Output
Output Power Max 600W
Output Voltage - Output 1 24V
Output Current - Output 1 25A
Width 61mm
RoHS Compliant Yes

Alternative Descriptions

Dc-Dc Converter, Iso Pol, 1 O/P, 600W, 25A, 24V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AIF25H300N-L?

Additional datasheets, footprints and schematics for AIF25H300N-L are listed on our Part Details page. You can also find images and similar parts to AIF25H300N-L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AIF25H300N-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AIF25H300N-L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AIF25H300N-L fall under?

The AIF25H300N-L is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to AIF25H300N-L when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AIF25H300N-L you can contact the distributor directly for product support, shipping queries etc.

Is the AIF25H300N-L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AIF25H300N-L have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for AIF25H300N-L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AIF25H300N-L often in real-time on the comparison pages.

What if I can't find stock of AIF25H300N-L?

You can fill out our help required form which you can use to request a quote for AIF25H300N-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay