Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$247.52
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1.6kW |
Output Voltage - Output 1 | 380V |
Output Current - Output 1 | 4.2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 85V AC to 264V AC |
Width | 61mm |
Height | 12.7mm |
Depth | 116.8mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Input Voltage DC Max | 370V |
Input Voltage DC Min | 120V |
Power Rating | 1.6kW |
Power Supply Type | Switch Mode |
Dc-Dc Converter, Iso Pol, 1 O/P, 1.6Kw, 4.2A, 380V | Newark Electronics |
PSU, PFC MODULE, 1600W | Farnell |
Where can I find additional details, specifications and documents for a AIF04ZPFC-02L?
Additional datasheets, footprints and schematics for AIF04ZPFC-02L are listed on our Part Details page. You can also find images and similar parts to AIF04ZPFC-02L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AIF04ZPFC-02L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AIF04ZPFC-02L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AIF04ZPFC-02L fall under?
The AIF04ZPFC-02L is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to AIF04ZPFC-02L when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AIF04ZPFC-02L you can contact the distributor directly for product support, shipping queries etc.
Is the AIF04ZPFC-02L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AIF04ZPFC-02L have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Sager have stock available or on a lead time for AIF04ZPFC-02L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AIF04ZPFC-02L often in real-time on the comparison pages.
What if I can't find stock of AIF04ZPFC-02L?
You can fill out our help required form which you can use to request a quote for AIF04ZPFC-02L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.