Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1.6kW |
Output Voltage - Output 1 | 380V |
Output Current - Output 1 | 4.2A |
Width | 61mm |
RoHS Compliant | Yes |
Dc-Dc Converter, Iso Pol, 1 O/P, 1.6Kw, 4.2A, 380V | Newark Electronics |
Where can I find additional details, specifications and documents for a AIF04ZPFC-01NL?
Additional datasheets, footprints and schematics for AIF04ZPFC-01NL are listed on our Part Details page. You can also find images and similar parts to AIF04ZPFC-01NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AIF04ZPFC-01NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AIF04ZPFC-01NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AIF04ZPFC-01NL fall under?
The AIF04ZPFC-01NL is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to AIF04ZPFC-01NL when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AIF04ZPFC-01NL you can contact the distributor directly for product support, shipping queries etc.
Is the AIF04ZPFC-01NL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AIF04ZPFC-01NL have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for AIF04ZPFC-01NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AIF04ZPFC-01NL often in real-time on the comparison pages.
What if I can't find stock of AIF04ZPFC-01NL?
You can fill out our help required form which you can use to request a quote for AIF04ZPFC-01NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.