Prices starting from US$237.31
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$335.49 |
No stock
|
Buy Now | |
Sager | US$270.20 |
530
|
Buy Now | |
Farnell | US$335.49 |
118
|
Buy Now | |
Newark Electronics | US$311.37 |
59
|
Buy Now | |
element14 | US$309.14 |
59
|
Buy Now | |
Avnet America | US$257.06 |
28
|
Buy Now | |
Avnet Abacus | - |
10
|
Buy Now | |
Avnet Asia | US$259.68 |
-
|
Buy Now | |
TTI Europe | US$237.31 |
-
|
Buy Now |
No. of Outputs | 1Outputs |
---|---|
Output Power Max | 1.6kW |
Output Voltage - Output 1 | 380V |
Output Current - Output 1 | 4.2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Input Voltage DC Max | 370V |
Input Voltage DC Min | 120V |
Power Rating | 1.6kW |
PSU, PFC MODULE, 1600W | Farnell |
Isolated Board Mount Dc/Dc Converter, 1.6 Kw, 380 V, 4.2 A Rohs Compliant: Yes |Artesyn Embedded Technologies AIF04ZPFC-01L | Newark Electronics |
SMPSU,Encapsulated,PCB mount,380V,1600W | RS |
Where can I find additional details, specifications and documents for a AIF04ZPFC-01L?
Additional datasheets, footprints and schematics for AIF04ZPFC-01L are listed on our Part Details page. You can also find images and similar parts to AIF04ZPFC-01L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AIF04ZPFC-01L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AIF04ZPFC-01L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AIF04ZPFC-01L fall under?
The AIF04ZPFC-01L is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to AIF04ZPFC-01L when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AIF04ZPFC-01L you can contact the distributor directly for product support, shipping queries etc.
Is the AIF04ZPFC-01L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AIF04ZPFC-01L have stock available?
Authorised distributors including Sager, Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for AIF04ZPFC-01L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AIF04ZPFC-01L often in real-time on the comparison pages.
What if I can't find stock of AIF04ZPFC-01L?
You can fill out our help required form which you can use to request a quote for AIF04ZPFC-01L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.