Status: | Unknown |
---|---|
Series: | CoolSiC 5G 650V Series |
RoHS: | Unknown |
Product Range | CoolSiC 5G 650V Series |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 650V |
Continuous Forward Current If | 10A |
Total Capacitive Charge Qc | 15nC |
Diode Case Style | TO-247 |
No. of Pins | 3 Pin |
Junction Temperature Tj Max | 175°C |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2019) |
Sic Schottky Diode, 650V, 10A, To-247-3 | Newark Electronics |
SIC SCHOTTKY DIODE, 650V, 10A, TO-247-3 | Farnell |
Where can I find additional details, specifications and documents for a AIDW10S65C5XKSA1?
Additional datasheets, footprints and schematics for AIDW10S65C5XKSA1 are listed on our Part Details page. You can also find images and similar parts to AIDW10S65C5XKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AIDW10S65C5XKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AIDW10S65C5XKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AIDW10S65C5XKSA1 fall under?
The AIDW10S65C5XKSA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to AIDW10S65C5XKSA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AIDW10S65C5XKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the AIDW10S65C5XKSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AIDW10S65C5XKSA1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AIDW10S65C5XKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AIDW10S65C5XKSA1 often in real-time on the comparison pages.
What if I can't find stock of AIDW10S65C5XKSA1?
You can fill out our help required form which you can use to request a quote for AIDW10S65C5XKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.