Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TLV320AIC3262 |
Kit Application Type | Audio |
Application Sub Type | Stereo Audio CODEC |
Kit Contents | Eval Board TLV320AIC3262 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Ultra Portable USB Connection to PC Provides Power Control and Streaming Audio Data |
Where can I find additional details, specifications and documents for a AIC3262-STICKEVM?
Additional datasheets, footprints and schematics for AIC3262-STICKEVM are listed on our Part Details page. You can also find images and similar parts to AIC3262-STICKEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AIC3262-STICKEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AIC3262-STICKEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AIC3262-STICKEVM fall under?
The AIC3262-STICKEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AIC3262-STICKEVM when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AIC3262-STICKEVM you can contact the distributor directly for product support, shipping queries etc.
Is the AIC3262-STICKEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AIC3262-STICKEVM have stock available?
There is no stock from authorised distributors for AIC3262-STICKEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AIC3262-STICKEVM often in real-time on the comparison pages.
What if I can't find stock of AIC3262-STICKEVM?
You can fill out our help required form which you can use to request a quote for AIC3262-STICKEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.