Status: | Unknown |
---|---|
Series: | BU-21 Series |
RoHS: | Unknown |
Connector Type A | Alligator Clip |
---|---|
Connector Type B | Alligator Clip |
Cable Length - Imperial | 60" |
Cable Length - Metric | 1.52m |
Jacket Color | - |
Product Range | BU-21 Series |
Ground Cable Assy, Alligator Clip, 60" | Newark Electronics |
Ground/earth cable | Transfer Multisort Elektronik |
60" GROUND SS CABLE BU-21CPN | Mueller AI-000501-60 | RS Americas |
GROUND CORD, ALLIGATOR-ALLIGATOR, 1.52M | element14 |
Where can I find additional details, specifications and documents for a AI-000501-60?
Additional datasheets, footprints and schematics for AI-000501-60 are listed on our Part Details page. You can also find images and similar parts to AI-000501-60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AI-000501-60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AI-000501-60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AI-000501-60 fall under?
The AI-000501-60 is listed under Electrical & Lighting > Wiring Accessories > Earthing.
Can I view similar or alternative parts?
You can view similar parts to AI-000501-60 when available in the Earthing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AI-000501-60 you can contact the distributor directly for product support, shipping queries etc.
Is the AI-000501-60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AI-000501-60 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, RS Americas, element14 and Farnell have stock available or on a lead time for AI-000501-60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AI-000501-60 often in real-time on the comparison pages.
What if I can't find stock of AI-000501-60?
You can fill out our help required form which you can use to request a quote for AI-000501-60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.