Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.04
Connector Type A | Automotive Analyzer Clip |
---|---|
Connector Type B | Automotive Analyzer Clip |
Cable Length - Imperial | 24" |
Cable Length - Metric | 610mm |
Jacket Color | - |
Product Range | - |
Ground/earth cable | Transfer Multisort Elektronik |
Mueller Electric Co Earth Cable, Crocodile Clip, 609mm | Distrelec |
Ground Cable Assy, Analyzer Clip | Newark Electronics |
BU-48B X 2 3/32 SS WIRE 24" | Mueller AI-000475 | RS Americas |
GRND CORD, ANALYSER-ANALYSER CLIP, 610MM | element14 |
Where can I find additional details, specifications and documents for a AI-000475?
Additional datasheets, footprints and schematics for AI-000475 are listed on our Part Details page. You can also find images and similar parts to AI-000475 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AI-000475 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AI-000475 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AI-000475 fall under?
The AI-000475 is listed under Electrical & Lighting > Wiring Accessories > Earthing.
Can I view similar or alternative parts?
You can view similar parts to AI-000475 when available in the Earthing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AI-000475 you can contact the distributor directly for product support, shipping queries etc.
Is the AI-000475 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AI-000475 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, RS Americas and element14 have stock available or on a lead time for AI-000475.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AI-000475 often in real-time on the comparison pages.
What if I can't find stock of AI-000475?
You can fill out our help required form which you can use to request a quote for AI-000475 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.