Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.57
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$18.95
|
18
in stock
|
Buy Now | |
element14
from US$24.90
|
3
in stock
|
Buy Now | |
Farnell
from US$17.10
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$22.96
|
2
in stock
|
Buy Now | |
Distrelec
from US$26.65
|
2
in stock
|
Buy Now | |
RS Americas
from US$20.83
|
1
in stock
|
Buy Now |
Connector Type A | Alligator Clip |
---|---|
Connector Type B | Alligator Clip |
Cable Length - Imperial | 10ft |
Cable Length - Metric | 3.05m |
Jacket Color | Green |
Product Range | - |
Ground Cable Assy, Alligator Clip, 10Ft | Newark Electronics |
GROUND CABLE THHN TO BU-25C | RS |
GROUND CORD, ALLIGATOR-ALLIGATOR, 3.05M | element14 |
Ground/earth cable | Transfer Multisort Elektronik |
Mueller Electric Co Earth Cable, Test Clip, 3m | Distrelec |
GROUND CABLE THHN TO BU-25C | Mueller AI-000474-120 | RS Americas |
Where can I find additional details, specifications and documents for a AI-000474-120?
Additional datasheets, footprints and schematics for AI-000474-120 are listed on our Part Details page. You can also find images and similar parts to AI-000474-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AI-000474-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AI-000474-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AI-000474-120 fall under?
The AI-000474-120 is listed under Electrical & Lighting > Wiring Accessories > Earthing.
Can I view similar or alternative parts?
You can view similar parts to AI-000474-120 when available in the Earthing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AI-000474-120 you can contact the distributor directly for product support, shipping queries etc.
Is the AI-000474-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AI-000474-120 have stock available?
Authorised distributors including Newark Electronics, RS, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for AI-000474-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AI-000474-120 often in real-time on the comparison pages.
What if I can't find stock of AI-000474-120?
You can fill out our help required form which you can use to request a quote for AI-000474-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.