Status: | Unknown |
---|---|
Series: | BU-118 Series |
RoHS: | Unknown |
Connector Type A | Flat Nose Clip |
---|---|
Connector Type B | Ring Tongue Terminal |
Cable Length - Imperial | 18" |
Cable Length - Metric | 458mm |
Jacket Color | Blue |
Product Range | BU-118 Series |
Ground/earth cable | Transfer Multisort Elektronik |
Cable Assy, Flat Nose-Ring Term, 18" | Newark Electronics |
GROUND CABLE BLUE | Mueller AI-000473 | RS Americas |
GRND CORD, FLAT NOSE-RING TONGUE, 458MM | element14 |
Where can I find additional details, specifications and documents for a AI-000473?
Additional datasheets, footprints and schematics for AI-000473 are listed on our Part Details page. You can also find images and similar parts to AI-000473 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AI-000473 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AI-000473 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AI-000473 fall under?
The AI-000473 is listed under Electrical & Lighting > Wiring Accessories > Earthing.
Can I view similar or alternative parts?
You can view similar parts to AI-000473 when available in the Earthing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AI-000473 you can contact the distributor directly for product support, shipping queries etc.
Is the AI-000473 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AI-000473 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for AI-000473.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AI-000473 often in real-time on the comparison pages.
What if I can't find stock of AI-000473?
You can fill out our help required form which you can use to request a quote for AI-000473 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.