AI-000462-15 Wiring Accessories by Mueller Electric

GROUND CABLE ASSY ALLIGATOR-CLAMP 15FT

Status: Unknown
Series: BU-25 and BU-58 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$21.44

Distributor Stock
Logo for Farnell
Farnell
from US$31.05
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$25.52
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$21.44
-
Buy Now
Logo for RS Americas
RS Americas
from US$22.58
-
Buy Now
Logo for element14
element14
from US$28.68
-
Buy Now
Logo for Distrelec
Distrelec
from US$29.45
-
Buy Now

Specifications

Connector Type A Alligator Clip
Connector Type B Grounding Clamp
Cable Length - Imperial 15ft
Cable Length - Metric 4.57m
Jacket Color -
Product Range BU-25 and BU-58 Series

Alternative Descriptions

Ground/earth cable | Transfer Multisort Elektronik
Ground Cable Assy, Alligator-Clamp, 15Ft | Newark Electronics
BU-25/BU-58 1/16" WIRE ROPE | Mueller AI-000462-15 | RS Americas
GROUND CORD, ALLIGATOR-CLAMP, 4.57M | element14
Mueller Electric Co Earth Cable, Test Clip / Ground Clamp, 406mm | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AI-000462-15?

Additional datasheets, footprints and schematics for AI-000462-15 are listed on our Part Details page. You can also find images and similar parts to AI-000462-15 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AI-000462-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AI-000462-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AI-000462-15 fall under?

The AI-000462-15 is listed under Electrical & Lighting > Wiring Accessories > Earthing.

Can I view similar or alternative parts?

You can view similar parts to AI-000462-15 when available in the Earthing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AI-000462-15 you can contact the distributor directly for product support, shipping queries etc.

Is the AI-000462-15 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AI-000462-15 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for AI-000462-15.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AI-000462-15 often in real-time on the comparison pages.

What if I can't find stock of AI-000462-15?

You can fill out our help required form which you can use to request a quote for AI-000462-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay