Status: | Unknown |
---|---|
Series: | AHM Series |
RoHS: | Unknown |
Prices starting from US$99.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$113.34
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$157.71
|
151
in stock
|
Buy Now | |
element14
from US$120.69
|
151
in stock
|
Buy Now | |
Farnell
from US$138.10
|
151
in stock
|
Buy Now | |
RS Americas
from US$99.71
|
30
in stock
|
Buy Now | |
TRC Electronics
from US$109.91
|
-
|
Buy Now | |
Distrelec
from US$154.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 180W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 7.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | 4 Way Mini DIN |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 80V AC to 264V AC |
Product Range | AHM Series |
Plug Type | Mains Plug Sold Separately |
SVHC | No SVHC (15-Jan-2018) |
Applications | Medical |
Approvals / Standards | CSA 22.2 No. 60601 EN 55011 EN 60601 ES 60601 |
External Depth | 80mm |
External Length / Height | 37mm |
External Width | 200mm |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 80V |
Lead Length | 900mm |
Output Current Max | 7.5A |
Power Rating | 180W |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE & Medical |
---|---|
No. of Outputs | 1 Output, 1 |
Output Power Max | 180W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 7.5A |
RoHS Compliant | Yes |
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 180 W, 24 V, 7.5 A Rohs Compliant: Yes |Xp Power AHM180PS24 | Newark Electronics |
Power Supply AC-DC PSU 180W EXTERNAL MEDICAL + IND | XP Power AHM180PS24 | RS Americas |
Power Adapter Desk Top C14 24V 7.5A 180W | RS |
24V Desk Top Power Adaptor, Medical & ITE Certifications, 24 Volts 7.5 Amps | TRC Electronics |
XP Power Power Supply, ITE and Medical AHM 264V 900mA 180W IEC 60320 C14 DIN 4-Pin | Distrelec |
PSU, 180W, EXTERNAL, MEDICAL + IND | Avnet Abacus |
Where can I find additional details, specifications and documents for a AHM180PS24?
Additional datasheets, footprints and schematics for AHM180PS24 are listed on our Part Details page. You can also find images and similar parts to AHM180PS24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AHM180PS24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AHM180PS24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AHM180PS24 fall under?
The AHM180PS24 is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to AHM180PS24 when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AHM180PS24 you can contact the distributor directly for product support, shipping queries etc.
Is the AHM180PS24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AHM180PS24 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for AHM180PS24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AHM180PS24 often in real-time on the comparison pages.
What if I can't find stock of AHM180PS24?
You can fill out our help required form which you can use to request a quote for AHM180PS24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.