AH60P-5 Batteries & Power Supplies by Unknown

DC-DC CONVERTER 6KV 250UA

Status: Unknown
Series: A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$282.44

Distributor Stock
Logo for RS
RS
from US$314.59
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$303.28
-
Buy Now
Logo for RS Americas
RS Americas
from US$303.28
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$328.27
-
Buy Now
Logo for Distrelec
Distrelec
from US$282.44
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

No. of Outputs 1 Output
Output Power Max 1.5W
Output Voltage - Output 1 6kV
Output Current - Output 1 250µA
Output Voltage - Output 2 -
Output Current - Output 2 -
Product Range A Series
Polarity Positive Output
DC / DC Converter Output Type Fixed Adjustable
Input Voltage DC Min 700mV
Input Voltage DC Max 5V
DC / DC Converter Type DIP
DC / DC Converter Mounting Through Hole
Width 11.43mm
Height 6.35mm
Depth 33.78mm
SVHC No SVHC (15-Jan-2018)
Approvals & Standards CE UL


AH60P-5 Power Supplies by XP Power

DC-DC CONVERTER, 6KV, 250UA

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

High Voltage Power Supply Type Proportional
Polarity Positive Output
DC / DC Converter Output Type Fixed, Adjustable
Power Rating 1.5W
Output Current Max 250µA
Power Supply Mounting Through Hole
RoHS Compliant Yes

Alternative Descriptions

DC-High Voltage DC Isolated 1.5W +6kV | RS
Dc-Dc Converter, 6Kv, 250Ua | Newark Electronics
DC-DC Converter, Thru Hole, DIP, 1.5W, 6000V@250A, 0.7-5V In, AH Series | XP Power AH60P-5 | RS Americas
High Voltage DC/DC Converter | TRC Electronics
XP Power DC-HVDC Converter 700 ... 5V 6kV 160uA 1.5W | Distrelec
SINGLE O/P, DC-HV DC PCB MOUNT, 1.5W, +6kV | Avnet Abacus

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AH60P-5?

Additional datasheets, footprints and schematics for AH60P-5 are listed on our Part Details page. You can also find images and similar parts to AH60P-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AH60P-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AH60P-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AH60P-5 fall under?

The AH60P-5 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to AH60P-5 when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AH60P-5 you can contact the distributor directly for product support, shipping queries etc.

Is the AH60P-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AH60P-5 have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, TRC Electronics and Distrelec have stock available or on a lead time for AH60P-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AH60P-5 often in real-time on the comparison pages.

What if I can't find stock of AH60P-5?

You can fill out our help required form which you can use to request a quote for AH60P-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay