Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
10,274
in stock
|
Buy Now | |
Rutronik
from US$0.26
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
10,274
in stock
|
Buy Now | |
element14
from US$0.31
|
10,274
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now |
Hall Effect Type | Bipolar |
---|---|
Output Current | 20mA |
Sensor Case Style | SC-59 |
No. of Pins | 3Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 28V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Base Number | 3761 |
Operating Temperature Range | -40°C to +125°C |
Power Dissipation Pd | 230mW |
Supply Voltage Range | 3V to 28V |
HallSwitch Latch | Rutronik |
Hall Effect Sensor, 125 C Rohs Compliant: Yes |Diodes Inc. AH3761-WG-7 | Newark Electronics |
IC, HALL SENSOR, DC MOTOR, SC59 | element14 |
Hall Effect Sensor 90mA Latch 24V 3-Pin SC-59 T/R | Avnet Silica |
HALL LATCH SWITCH SC59 T&R 3K | Future Electronics |
Where can I find additional details, specifications and documents for a AH3761-WG-7?
Additional datasheets, footprints and schematics for AH3761-WG-7 are listed on our Part Details page. You can also find images and similar parts to AH3761-WG-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AH3761-WG-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AH3761-WG-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AH3761-WG-7 fall under?
The AH3761-WG-7 is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to AH3761-WG-7 when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AH3761-WG-7 you can contact the distributor directly for product support, shipping queries etc.
Is the AH3761-WG-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AH3761-WG-7 have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for AH3761-WG-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AH3761-WG-7 often in real-time on the comparison pages.
What if I can't find stock of AH3761-WG-7?
You can fill out our help required form which you can use to request a quote for AH3761-WG-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.