Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
No stock
|
Buy Now |
Hall Effect Type | Bipolar |
---|---|
Output Current | 20mA |
Sensor Case Style | SC-59 |
No. of Pins | 3Pins |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 20V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 373 |
Operating Temperature Range | -40°C to +125°C |
Power Dissipation Pd | 230mW |
Supply Voltage Range | 2.2V to 20V |
IC, HALL SENSOR, LATCH, SC59 | Farnell |
Where can I find additional details, specifications and documents for a AH373-WG-7?
Additional datasheets, footprints and schematics for AH373-WG-7 are listed on our Part Details page. You can also find images and similar parts to AH373-WG-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AH373-WG-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AH373-WG-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AH373-WG-7 fall under?
The AH373-WG-7 is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to AH373-WG-7 when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AH373-WG-7 you can contact the distributor directly for product support, shipping queries etc.
Is the AH373-WG-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AH373-WG-7 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AH373-WG-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AH373-WG-7 often in real-time on the comparison pages.
What if I can't find stock of AH373-WG-7?
You can fill out our help required form which you can use to request a quote for AH373-WG-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.