Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
No stock
|
Buy Now |
Hall Effect Type | Latching |
---|---|
Output Current | 400mA |
Sensor Case Style | SIP |
No. of Pins | 4Pins |
Supply Voltage Min | 4V |
Supply Voltage Max | 28V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Power Dissipation Pd | 550mW |
IC, HALL LATCH, 4SIP | Farnell |
Where can I find additional details, specifications and documents for a AH266K-PL-B-A?
Additional datasheets, footprints and schematics for AH266K-PL-B-A are listed on our Part Details page. You can also find images and similar parts to AH266K-PL-B-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AH266K-PL-B-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AH266K-PL-B-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AH266K-PL-B-A fall under?
The AH266K-PL-B-A is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to AH266K-PL-B-A when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AH266K-PL-B-A you can contact the distributor directly for product support, shipping queries etc.
Is the AH266K-PL-B-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AH266K-PL-B-A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AH266K-PL-B-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AH266K-PL-B-A often in real-time on the comparison pages.
What if I can't find stock of AH266K-PL-B-A?
You can fill out our help required form which you can use to request a quote for AH266K-PL-B-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.