AH1888-ZG-7 Part Information

Details for AH1888-ZG-7 by Diodes Incorporated

Semiconductors - ICs>IC Sensors>Hall Effect Sensors

Part Downloads

Part Specifications

Hall Effect Type Omnipolar
Output Current 500mA
Sensor Case Style SOT
No. of Pins 5Pins
Supply Voltage Min 1.65V
Supply Voltage Max 3.3V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2018)
RoHS Phthalates Compliant Yes
Base Number 1888
Operating Temperature Range -40°C to +85°C
Power Dissipation Pd 230mW
Supply Voltage Range 1.65V to 3.3V
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AH1888-ZG-7?

Additional datasheets, footprints and schematics for AH1888-ZG-7 are listed in our Part Details tab. You can also find the AH1888-ZG-7 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AH1888-ZG-7 in the Pricing & Inventory tab next to part details. You can view AH1888-ZG-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AH1888-ZG-7 fall under?

The AH1888-ZG-7 is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.

Can I view similar or alternative parts?

You can view similar parts to AH1888-ZG-7 when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AH1888-ZG-7 you can contact the distributor directly for product support, shipping queries etc.

Is the AH1888-ZG-7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for AH1888-ZG-7 have stock available?

There is no stock from authorised distributors for AH1888-ZG-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AH1888-ZG-7 often in real-time on the comparison pages.

What if I can't find stock of AH1888-ZG-7?

You can fill out our help required form which you can use to request a quote for AH1888-ZG-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for AH1888-ZG-7

Loading...
Loading Results for AH1888-ZG-7
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us