AH183-WG-7 IC Sensors by Diodes Incorporated

IC HALL SENSOR UNIPOLAR SC59

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for RS
RS
from US$0.48
52
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.80
-
Buy Now
Logo for Farnell
Farnell
from US$0.50
-
Buy Now

Specifications

Hall Effect Type Unipolar
Output Current 1mA
Sensor Case Style SC-59
No. of Pins 3Pins
Supply Voltage Min 2.5V
Supply Voltage Max 5.5V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 3 - 168 hours
SVHC No SVHC (15-Jan-2018)
RoHS Phthalates Compliant Yes
Base Number 183
Operating Temperature Range -40°C to +85°C
Power Dissipation Pd 230mW
Supply Voltage Range 2.5V to 5.5V

Alternative Descriptions

Low Power Hall Effect Switch SC-59 | RS
Low Power Hall Effect Switch SC-59 | Diodes Inc AH183-WG-7 | RS Americas
IC, HALL SENSOR, UNIPOLAR, SC59 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AH183-WG-7?

Additional datasheets, footprints and schematics for AH183-WG-7 are listed on our Part Details page. You can also find images and similar parts to AH183-WG-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AH183-WG-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AH183-WG-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AH183-WG-7 fall under?

The AH183-WG-7 is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.

Can I view similar or alternative parts?

You can view similar parts to AH183-WG-7 when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AH183-WG-7 you can contact the distributor directly for product support, shipping queries etc.

Is the AH183-WG-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AH183-WG-7 have stock available?

Authorised distributors including RS, RS Americas and Farnell have stock available or on a lead time for AH183-WG-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AH183-WG-7 often in real-time on the comparison pages.

What if I can't find stock of AH183-WG-7?

You can fill out our help required form which you can use to request a quote for AH183-WG-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay