AH1802-FJG-7 Part Information

Details for AH1802-FJG-7 by Diodes Incorporated

Semiconductors - ICs>IC Sensors>Hall Effect Sensors

Part Downloads

Part Specifications

Hall Effect Type Omnipolar
Output Current 1mA
Sensor Case Style DFN
No. of Pins 3Pins
Supply Voltage Min 2.5V
Supply Voltage Max 5.5V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2019)
Base Number 1802
Operating Temperature Range -40°C to +85°C
Power Dissipation Pd 230mW
Supply Voltage Range 2.5V to 5.5V
RoHS Compliant

Alternative Part Descriptions

  • Hall Effect Sensor, 85 C RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AH1802-FJG-7?

Additional datasheets, footprints and schematics for AH1802-FJG-7 are listed in our Part Details tab. You can also find the AH1802-FJG-7 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AH1802-FJG-7 in the Pricing & Inventory tab next to part details. You can view AH1802-FJG-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AH1802-FJG-7 fall under?

The AH1802-FJG-7 is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.

Can I view similar or alternative parts?

You can view similar parts to AH1802-FJG-7 when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AH1802-FJG-7 you can contact the distributor directly for product support, shipping queries etc.

Is the AH1802-FJG-7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for AH1802-FJG-7 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for AH1802-FJG-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AH1802-FJG-7 often in real-time on the comparison pages.

What if I can't find stock of AH1802-FJG-7?

You can fill out our help required form which you can use to request a quote for AH1802-FJG-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for AH1802-FJG-7

Loading...
Loading Results for AH1802-FJG-7
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us