Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
No stock
|
Buy Now |
Hall Effect Type | Omnipolar |
---|---|
Output Current | 1mA |
Sensor Case Style | DFN |
No. of Pins | 6Pins |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 180 |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Pd | 230mW |
IC, HALL SWITCH, 6DFN2020 | Farnell |
Where can I find additional details, specifications and documents for a AH180-SNG-7?
Additional datasheets, footprints and schematics for AH180-SNG-7 are listed on our Part Details page. You can also find images and similar parts to AH180-SNG-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AH180-SNG-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AH180-SNG-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AH180-SNG-7 fall under?
The AH180-SNG-7 is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to AH180-SNG-7 when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AH180-SNG-7 you can contact the distributor directly for product support, shipping queries etc.
Is the AH180-SNG-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AH180-SNG-7 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AH180-SNG-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AH180-SNG-7 often in real-time on the comparison pages.
What if I can't find stock of AH180-SNG-7?
You can fill out our help required form which you can use to request a quote for AH180-SNG-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.