AH175-WG-7-A Part Information

Details for AH175-WG-7-A by Diodes Incorporated

Semiconductors - ICs>IC Sensors>Hall Effect Sensors

Part Specifications

Hall Effect Type Bipolar
Output Current 25mA
Sensor Case Style SC-59
No. of Pins 3Pins
Supply Voltage Min 3.5V
Supply Voltage Max 20V
Operating Temperature Min -40°C
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL MSL 3 - 168 hours
SVHC No SVHC (15-Jan-2018)
RoHS Phthalates Compliant Yes
Base Number 175
Operating Temperature Range -40°C to +150°C
Power Dissipation Pd 230mW
Supply Voltage Range 3.5V to 20V
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AH175-WG-7-A?

Additional datasheets, footprints and schematics for AH175-WG-7-A are listed in our Part Details tab. You can also find the AH175-WG-7-A image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AH175-WG-7-A in the Pricing & Inventory tab next to part details. You can view AH175-WG-7-A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AH175-WG-7-A fall under?

The AH175-WG-7-A is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.

Can I view similar or alternative parts?

You can view similar parts to AH175-WG-7-A when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AH175-WG-7-A you can contact the distributor directly for product support, shipping queries etc.

Is the AH175-WG-7-A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for AH175-WG-7-A have stock available?

There is no stock from authorised distributors for AH175-WG-7-A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AH175-WG-7-A often in real-time on the comparison pages.

What if I can't find stock of AH175-WG-7-A?

You can fill out our help required form which you can use to request a quote for AH175-WG-7-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for AH175-WG-7-A

Loading...
Loading Results for AH175-WG-7-A
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us