Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
3,919
in stock
|
Buy Now | |
element14
from US$0.33
|
3,919
in stock
|
Buy Now | |
Farnell
from US$0.32
|
3,819
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now |
Hall Effect Type | Bipolar |
---|---|
Output Current | 25mA |
Sensor Case Style | SC-59 |
No. of Pins | 3Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 20V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Base Number | 173 |
Operating Temperature Range | -40°C to +125°C |
Power Dissipation Pd | 230mW |
Supply Voltage Range | 3V to 20V |
Hall Effect Sensor, Bipolar, 25 Ma, Sc-59, 3, 3 V, 20 V Rohs Compliant: Yes |Diodes Inc. AH173-WG-7-A | Newark Electronics |
HALL SENSOR, LATCH GRADE A, SC59 | element14 |
Hall Effect Sensor 25mA Bipolar 3.3V/5V/9V/12V/15V/18V 3-Pin SC-59 T/R | Avnet Silica |
HallSwitch Latch | Rutronik |
25mA 3.3V to 18V Hall Effect Latch SC-59 | RS |
AH173 Series 20 V 6 mA Surface Mount Internal Pull-Up Hall Effect Latch -SC-59-3 | Future Electronics |
Where can I find additional details, specifications and documents for a AH173-WG-7-A?
Additional datasheets, footprints and schematics for AH173-WG-7-A are listed on our Part Details page. You can also find images and similar parts to AH173-WG-7-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AH173-WG-7-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AH173-WG-7-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AH173-WG-7-A fall under?
The AH173-WG-7-A is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to AH173-WG-7-A when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AH173-WG-7-A you can contact the distributor directly for product support, shipping queries etc.
Is the AH173-WG-7-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AH173-WG-7-A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Rutronik have stock available or on a lead time for AH173-WG-7-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AH173-WG-7-A often in real-time on the comparison pages.
What if I can't find stock of AH173-WG-7-A?
You can fill out our help required form which you can use to request a quote for AH173-WG-7-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.