Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Antenna Type | Multilayer |
---|---|
Center Frequency 1 | 2.45GHz |
Center Frequency 2 | 5.4GHz |
VSWR | 2 |
RoHS Compliant | Yes |
Antenna, W-Lan, 2450Mhz, Full Reel | Newark Electronics |
Antenna Chip SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a AH104N2450D1-T?
Additional datasheets, footprints and schematics for AH104N2450D1-T are listed on our Part Details page. You can also find images and similar parts to AH104N2450D1-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AH104N2450D1-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AH104N2450D1-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AH104N2450D1-T fall under?
The AH104N2450D1-T is listed under Passive Components > Antennas - Single Band Chip.
Can I view similar or alternative parts?
You can view similar parts to AH104N2450D1-T when available in the Antennas - Single Band Chip range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AH104N2450D1-T you can contact the distributor directly for product support, shipping queries etc.
Is the AH104N2450D1-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AH104N2450D1-T have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for AH104N2450D1-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AH104N2450D1-T often in real-time on the comparison pages.
What if I can't find stock of AH104N2450D1-T?
You can fill out our help required form which you can use to request a quote for AH104N2450D1-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.