Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Center Frequency | 5.55GHz |
---|---|
Antenna Type | Multilayer |
VSWR | 2 |
RoHS Compliant | Yes |
Antenna, Uwb/Wimax, 5550Mhz, Full Reel | Newark Electronics |
AH086Mxx Series 0.7dBi 8 GHz Surface Mount RF Antenna | Future Electronics |
Antenna Chip 8000MHz SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a AH086M555003-T?
Additional datasheets, footprints and schematics for AH086M555003-T are listed on our Part Details page. You can also find images and similar parts to AH086M555003-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AH086M555003-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AH086M555003-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AH086M555003-T fall under?
The AH086M555003-T is listed under Passive Components > Antennas - Single Band Chip.
Can I view similar or alternative parts?
You can view similar parts to AH086M555003-T when available in the Antennas - Single Band Chip range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AH086M555003-T you can contact the distributor directly for product support, shipping queries etc.
Is the AH086M555003-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AH086M555003-T have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for AH086M555003-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AH086M555003-T often in real-time on the comparison pages.
What if I can't find stock of AH086M555003-T?
You can fill out our help required form which you can use to request a quote for AH086M555003-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.