AH01P-12 Batteries & Power Supplies by Unknown

DC-DC CONVERTER 100V 0.015A

Status: Unknown
Series: A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$96.54

Distributor Stock
Logo for RS
RS
from US$103.56
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$96.54
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$99.83
1
in stock
Buy Now
Logo for element14
element14
from US$102.88
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$108.05
-
Buy Now
Logo for Farnell
Farnell
from US$100.75
-
Buy Now

Specifications

No. of Outputs 1 Output
Output Power Max 1.5W
Output Voltage - Output 1 100V
Output Current - Output 1 15mA
Output Voltage - Output 2 -
Output Current - Output 2 -
Product Range A Series
Polarity Positive Output
DC / DC Converter Output Type Fixed Adjustable
Input Voltage DC Min 700mV
Input Voltage DC Max 12V
DC / DC Converter Type DIP
DC / DC Converter Mounting Through Hole
Width 11.43mm
Height 6.35mm
Depth 23.37mm
SVHC No SVHC (15-Jan-2018)
Approvals & Standards CE UL


AH01P-12 Power Supplies by XP Power

DC-DC CONVERTER, 100V, 0.015A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

High Voltage Power Supply Type Proportional
Polarity Positive Output
DC / DC Converter Output Type Fixed, Adjustable
Power Rating 1.5W
Output Current Max 15mA
Power Supply Mounting Through Hole
RoHS Compliant Yes

Alternative Descriptions

DC-DC Converter,100V,0.015A,1.5W,0.7V-12V InHigh Voltage | XP Power AH01P-12 | RS Americas
DC-High Voltage DC Isolated 1.5W +100V | RS
Dc-Dc Converter, 100V, 0.015A | Newark Electronics
High Voltage DC/DC Converter | TRC Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AH01P-12?

Additional datasheets, footprints and schematics for AH01P-12 are listed on our Part Details page. You can also find images and similar parts to AH01P-12 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AH01P-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AH01P-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AH01P-12 fall under?

The AH01P-12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to AH01P-12 when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AH01P-12 you can contact the distributor directly for product support, shipping queries etc.

Is the AH01P-12 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AH01P-12 have stock available?

Authorised distributors including RS Americas, RS, Newark Electronics, element14 and TRC Electronics have stock available or on a lead time for AH01P-12.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AH01P-12 often in real-time on the comparison pages.

What if I can't find stock of AH01P-12?

You can fill out our help required form which you can use to request a quote for AH01P-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay