Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.11
|
-
|
Buy Now | |
Future Electronics
from US$2.18
|
-
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
RS Americas
from US$3.81
|
-
|
Buy Now | |
element14
from US$2.63
|
-
|
Buy Now | |
TTI Europe
from US$2.01
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Terminal Type | Surface-mount terminal |
---|---|
Operating Function | 1 coil latching type |
Rated Operating Power | 100mW |
Coil Voltage | 3V DC |
Packing Quantity | Tape and reel packing (Z) |
Protective Construction | Sealed Type |
Contact Type | Standard type |
Contact Mechanism | B.B.M |
Contact Arrangement | 2 Form C |
Contact Material | Stationary contact: AgPd+Au clad Movable contact: AgPd |
Nominal Switching Capacity (Resistive Load) | 1A 30V DC, 0.3A 125V AC |
Max. Switching Current | 1A |
Min. Switching Capacity | 10µA 10mV DC |
Breakdown Voltage (Initial) : Between Open Contacts | 750 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 1,500 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Contact-Contact) (Initial) | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Surge Breakdown Voltage (Initial): Between Open Contacts | 1,500 V (10 x 160µs) (FCC Part 68) |
Surge Breakdown Voltage (Initial): Between Contacts and Coil | 2,500 V (2 x 10µs) (Telcordia) |
Expected Life: Mechanical | Min. 5 x 107 (at 180 cpm) |
Expected Life: Electrical | Min. 105 (1 A 30 V DC resistive), 105 (0.3 A 125 V AC resistive) (at 20 cpm) |
Conditions | Ambient temperature: –40 to +85°C –40 to +185°F Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Height (mm) | 10.0 |
Weight (Typ.) | Approx. 1 g .035 oz |
Packing Quantity; Inner Carton (Pcs.) | 500 |
Packing Quantity; Outer Carton (Pcs.) | 1000 |
Surface-Mount Terminal Type | A type |
Set Voltage | 75%V or less of nominal voltage (Initial) |
Reset Voltage | 75%V or less of nominal voltage (Initial) |
Signal Relay, Dpdt, 3Vdc, 1A, Smd | Newark Electronics |
AGN Series High Sensitivity 1 A DPDT 3 VDC Latching 1 Coil SMT Signal Relay | Future Electronics |
Relay Signal DPDT 125VAC 3VDC Solder Surface Mount T/R | Avnet America |
Signal RelayGN relay | Panasonic Electronic Components AGN210A03Z | RS Americas |
LOW SIGNAL RELAY 3V 1A | TTI Europe |
SIGNAL RELAY, DPDT, 3VDC, 1A, SMD | Farnell |
Signal Relay, 3 VDC, 1ASMT, 2C DPDT2C DPDT, 1 coil latching | Relay Specialties |
Where can I find additional details, specifications and documents for a AGN210A03Z?
Additional datasheets, footprints and schematics for AGN210A03Z are listed on our Part Details page. You can also find images and similar parts to AGN210A03Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGN210A03Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGN210A03Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGN210A03Z fall under?
The AGN210A03Z is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > GN Series Relays.
Can I view similar or alternative parts?
You can view similar parts to AGN210A03Z when available in the GN Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGN210A03Z you can contact the distributor directly for product support, shipping queries etc.
Is the AGN210A03Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AGN210A03Z have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AGN210A03Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGN210A03Z often in real-time on the comparison pages.
What if I can't find stock of AGN210A03Z?
You can fill out our help required form which you can use to request a quote for AGN210A03Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.