Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.45
|
No stock
|
Buy Now | |
Chip One Stop
from US$5.61
|
30
in stock
|
Buy Now | |
RS Americas
from US$4.19
|
20
in stock
|
Buy Now | |
Future Electronics
from US$2.38
|
-
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
element14
from US$2.78
|
-
|
Buy Now | |
TTI Europe
from US$1.94
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Terminal Type | Standard PC board terminal |
---|---|
Operating Function | 1 coil latching type |
Rated Operating Power | 100mW |
Coil Voltage | 3V DC |
Packing Quantity | Tube packing |
Protective Construction | Sealed Type |
Contact Type | Standard type |
Contact Mechanism | B.B.M |
Contact Arrangement | 2 Form C |
Contact Material | Stationary contact: AgPd+Au clad Movable contact: AgPd |
Nominal Switching Capacity (Resistive Load) | 1A 30V DC, 0.3A 125V AC |
Max. Switching Current | 1A |
Min. Switching Capacity | 10µA 10mV DC |
Breakdown Voltage (Initial) : Between Open Contacts | 750 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 1,500 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Contact-Contact) (Initial) | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Surge Breakdown Voltage (Initial): Between Open Contacts | 1,500 V (10 x 160µs) (FCC Part 68) |
Surge Breakdown Voltage (Initial): Between Contacts and Coil | 2,500 V (2 x 10µs) (Telcordia) |
Expected Life: Mechanical | Min. 5 x 107 (at 180 cpm) |
Expected Life: Electrical | Min. 105 (1 A 30 V DC resistive), 105 (0.3 A 125 V AC resistive) (at 20 cpm) |
Conditions | Ambient temperature: –40 to +85°C –40 to +185°F Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Height (mm) | 9.0 |
Weight (Typ.) | Approx. 1 g .035 oz |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 1000 |
Set Voltage | 75%V or less of nominal voltage (Initial) |
Reset Voltage | 75%V or less of nominal voltage (Initial) |
Signal RelayGN relay | Panasonic Electronic Components AGN21003 | RS Americas |
Relay, Signal, Dpdt, 30Vdc, 1A | Newark Electronics |
AGN Series High Sensitivity 1 A DPDT 3 VDC Latching 1 Coil SMT Signal Relay | Future Electronics |
Relay Signal DPDT 125VAC 3VDC PC Pin Through Hole Tube | Avnet America |
SIGNAL RELAY 3V 1A 2CO THT | TTI Europe |
Signal Relay, 3 VDC, 1APC Board, 2C DPDT2C DPDT, 1 coil latching | Relay Specialties |
Where can I find additional details, specifications and documents for a AGN21003?
Additional datasheets, footprints and schematics for AGN21003 are listed on our Part Details page. You can also find images and similar parts to AGN21003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGN21003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGN21003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGN21003 fall under?
The AGN21003 is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > GN Series Relays.
Can I view similar or alternative parts?
You can view similar parts to AGN21003 when available in the GN Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGN21003 you can contact the distributor directly for product support, shipping queries etc.
Is the AGN21003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AGN21003 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AGN21003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGN21003 often in real-time on the comparison pages.
What if I can't find stock of AGN21003?
You can fill out our help required form which you can use to request a quote for AGN21003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.