Status: | Unknown |
---|---|
Series: | AGN Series |
RoHS: | Compliant |
Prices starting from US$1.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.94
|
51
in stock
|
Buy Now | |
RS Americas
from US$4.15
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$4.50
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$3.45
|
-
|
Buy Now | |
Future Electronics
from US$2.12
|
-
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
TTI Europe
from US$1.57
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 4.5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | AGN Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
RoHS Compliant | Yes |
SMT PCB relay,DPDT,1A 4.5Vdc, 2.25mm leg | RS |
Signal RelayGN relay | Panasonic Electronic Components AGN200S4H | RS Americas |
Relay, Signal, Dpdt, 30Vdc, 1A | Newark Electronics |
AGN Series High Sensitivity 1 A DPDT 4.5 VDC Surface Mount Signal Relay | Future Electronics |
Relay Signal DPDT 125VAC 4.5VDCSolder Surface Mount Tube | Avnet America |
SIGNAL RELAY 4V 1A 2CO SMT | TTI Europe |
Signal Relay, 4.5 VDC, 1ASMT, 2C DPDT2C DPDT, Single side stable | Relay Specialties |
Where can I find additional details, specifications and documents for a AGN200S4H?
Additional datasheets, footprints and schematics for AGN200S4H are listed on our Part Details page. You can also find images and similar parts to AGN200S4H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGN200S4H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGN200S4H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGN200S4H fall under?
The AGN200S4H is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to AGN200S4H when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGN200S4H you can contact the distributor directly for product support, shipping queries etc.
Is the AGN200S4H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AGN200S4H have stock available?
Authorised distributors including RS, RS Americas, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for AGN200S4H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGN200S4H often in real-time on the comparison pages.
What if I can't find stock of AGN200S4H?
You can fill out our help required form which you can use to request a quote for AGN200S4H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.