Prices starting from US$1.82
Distributor | Starting From | Stock | ||
---|---|---|---|---|
![]() |
RS | US$2.71 |
37
|
Buy Now |
![]() |
Transfer Multisort Elektronik | US$2.08 |
1,824
|
Buy Now |
![]() |
Future Electronics | US$2.12 |
800
|
Buy Now |
![]() |
Farnell | US$2.99 |
506
|
Buy Now |
![]() |
element14 | US$3.75 |
506
|
Buy Now |
![]() |
Newark Electronics | US$3.84 |
50
|
Buy Now |
![]() |
RS Americas | US$3.39 |
26
|
Buy Now |
![]() |
Avnet America | US$3.32 |
-
|
Buy Now |
![]() |
TTI Europe | US$1.82 |
-
|
Buy Now |
![]() |
Relay Specialties | - |
-
|
Buy Now |
Terminal Type | Surface-mount terminal |
---|---|
Operating Function | Single side stable type |
Rated Operating Power | 140mW |
Coil Voltage | 4.5V DC |
Packing Quantity | Tube packing |
Protective Construction | Sealed Type |
Contact Type | Standard type |
Contact Mechanism | B.B.M |
Contact Arrangement | 2 Form C |
Contact Material | Stationary contact: AgPd+Au clad Movable contact: AgPd |
Pick-Up Voltage | 75%V or less of nominal voltage (Initial) |
Input side: Drop-out Voltage | 10%V or more of nominal voltage (Initial) |
Nominal Switching Capacity (Resistive Load) | 1A 30V DC, 0.3A 125V AC |
Max. Switching Current | 1A |
Min. Switching Capacity | 10µA 10mV DC |
Breakdown Voltage (Initial) : Between Open Contacts | 750 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 1,500 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Contact-Contact) (Initial) | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Surge Breakdown Voltage (Initial): Between Open Contacts | 1,500 V (10 x 160µs) (FCC Part 68) |
Surge Breakdown Voltage (Initial): Between Contacts and Coil | 2,500 V (2 x 10µs) (Telcordia) |
Expected Life: Mechanical | Min. 5 x 107 (at 180 cpm) |
Expected Life: Electrical | Min. 105 (1 A 30 V DC resistive), 105 (0.3 A 125 V AC resistive) (at 20 cpm) |
Conditions | Ambient temperature: –40 to +85°C –40 to +185°F Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Height (mm) | 10.0 |
Weight (Typ.) | Approx. 1 g .035 oz |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 1000 |
Surface-Mount Terminal Type | A type |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 6206 |
TTI Inc United States Tel. 1-800-225-5884 | 5500 |
Master Electronics United States Tel. 1-888-473-5297 | 4632 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 4087 |
Arrow Electronics United States Tel. 1-855-326-4757 | 1000 |
Future Electronics Canada Tel. 1-514-694-7710 | 895 |
Relay: electromagnetic | Transfer Multisort Elektronik |
AGN Series DPDT 4.5 VDC 1 A Surface Mount High Sensitivity Signal Relay | Future Electronics |
RELAY, SIGNAL, DPDT, 30VDC, 1A | Farnell |
Relay, Signal, Dpdt, 30Vdc, 1A | Newark Electronics |
SMT PCB relay,DPDT,1A 4.5Vdc, 3.1mm leg | RS |
Relay, Slim Polarized, 2 Form C, 140 mW (Nom.), Surface Mount Terminal | Panasonic Electronic Components AGN200A4H | RS Americas |
Relay Signal DPDT 125VAC 4.5VDC SMD Tube | Avnet America |
SIGNAL RELAY 4.5V 1A 2CO SMT | TTI Europe |
Signal Relay, 4.5 VDC, 1ASMT, 2C DPDT2C DPDT, Single side stable | Relay Specialties |
Where can I find additional details, specifications and documents for a AGN200A4H?
Additional datasheets, footprints and schematics for AGN200A4H are listed on our Part Details page. You can also find images and similar parts to AGN200A4H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGN200A4H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGN200A4H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGN200A4H fall under?
The AGN200A4H is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > GN Series Relays.
Can I view similar or alternative parts?
You can view similar parts to AGN200A4H when available in the GN Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGN200A4H you can contact the distributor directly for product support, shipping queries etc.
Is the AGN200A4H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AGN200A4H have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Farnell, element14 and Newark Electronics have stock available or on a lead time for AGN200A4H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGN200A4H often in real-time on the comparison pages.
What if I can't find stock of AGN200A4H?
You can fill out our help required form which you can use to request a quote for AGN200A4H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.