Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.39
|
550
in stock
|
Buy Now | |
Future Electronics
from US$2.11
|
44,489
in stock
|
Buy Now | |
TTI Europe
from US$1.22
|
36,950
in stock
|
Buy Now | |
Newark Electronics
from US$3.34
|
845
in stock
|
Buy Now | |
element14
from US$3.17
|
845
in stock
|
Buy Now | |
Farnell
from US$2.94
|
845
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.81
|
648
in stock
|
Buy Now | |
RS Americas
from US$4.56
|
32
in stock
|
Buy Now | |
Distrelec
from US$3.20
|
28
in stock
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Terminal Type | Standard PC board terminal |
---|---|
Operating Function | Single side stable type |
Rated Operating Power | 140mW |
Coil Voltage | 4.5V DC |
Packing Quantity | Tube packing |
Protective Construction | Sealed Type |
Contact Type | Standard type |
Contact Mechanism | B.B.M |
Contact Arrangement | 2 Form C |
Contact Material | Stationary contact: AgPd+Au clad Movable contact: AgPd |
Pick-Up Voltage | 75%V or less of nominal voltage (Initial) |
Input side: Drop-out Voltage | 10%V or more of nominal voltage (Initial) |
Nominal Switching Capacity (Resistive Load) | 1A 30V DC, 0.3A 125V AC |
Max. Switching Current | 1A |
Min. Switching Capacity | 10µA 10mV DC |
Breakdown Voltage (Initial) : Between Open Contacts | 750 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 1,500 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Contact-Contact) (Initial) | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Surge Breakdown Voltage (Initial): Between Open Contacts | 1,500 V (10 x 160µs) (FCC Part 68) |
Surge Breakdown Voltage (Initial): Between Contacts and Coil | 2,500 V (2 x 10µs) (Telcordia) |
Expected Life: Mechanical | Min. 5 x 107 (at 180 cpm) |
Expected Life: Electrical | Min. 105 (1 A 30 V DC resistive), 105 (0.3 A 125 V AC resistive) (at 20 cpm) |
Conditions | Ambient temperature: –40 to +85°C –40 to +185°F Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Height (mm) | 9.0 |
Weight (Typ.) | Approx. 1 g .035 oz |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 1000 |
AGN Series High Sensitivity 1 A DPDT 4.5 VDC Through Hole Signal Relay | Future Electronics |
SIGNAL RELAY 4.5V 1A 2CO THT | TTI Europe |
Signal Relay, Agn Series, Non Latching, Dpdt, Through Hole, 1 A, 4.5 Vdc Rohs Compliant: Yes |Panasonic AGN2004H | Newark Electronics |
RELAY, SIGNAL, DPDT, 30VDC, 1A | element14 |
Relay: electromagnetic | Transfer Multisort Elektronik |
DPDT miniature PCB relay,1A 4.5Vdc coil | RS |
Relay, Slim Polarized, 2 Form C, 140 mW (Nom.), Standard PC Board | Panasonic Electronic Components AGN2004H | RS Americas |
Panasonic Signal Relay AGN, 2CO, DC, 4.5V, 1A, 145Ohm | Distrelec |
Relay Signal DPDT 125VAC 4.5VDC Through Hole Tube | Avnet America |
Signal Relay, 4.5 VDC, 1APC Board, 2C DPDT2C DPDT, Single side stable | Relay Specialties |
Where can I find additional details, specifications and documents for a AGN2004H?
Additional datasheets, footprints and schematics for AGN2004H are listed on our Part Details page. You can also find images and similar parts to AGN2004H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGN2004H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGN2004H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGN2004H fall under?
The AGN2004H is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > GN Series Relays.
Can I view similar or alternative parts?
You can view similar parts to AGN2004H when available in the GN Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGN2004H you can contact the distributor directly for product support, shipping queries etc.
Is the AGN2004H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AGN2004H have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for AGN2004H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGN2004H often in real-time on the comparison pages.
What if I can't find stock of AGN2004H?
You can fill out our help required form which you can use to request a quote for AGN2004H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.