Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.45
|
No stock
|
Buy Now | |
Future Electronics
from US$1.97
|
800
in stock
|
Buy Now | |
RS Americas
from US$3.69
|
27
in stock
|
Buy Now | |
RS
from US$2.99
|
-
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
element14
from US$2.56
|
-
|
Buy Now | |
TTI Europe
from US$1.76
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Terminal Type | Standard PC board terminal |
---|---|
Operating Function | Single side stable type |
Rated Operating Power | 140mW |
Coil Voltage | 6V DC |
Packing Quantity | Tube packing |
Protective Construction | Sealed Type |
Contact Type | Standard type |
Contact Mechanism | B.B.M |
Contact Arrangement | 2 Form C |
Contact Material | Stationary contact: AgPd+Au clad Movable contact: AgPd |
Pick-Up Voltage | 75%V or less of nominal voltage (Initial) |
Input side: Drop-out Voltage | 10%V or more of nominal voltage (Initial) |
Nominal Switching Capacity (Resistive Load) | 1A 30V DC, 0.3A 125V AC |
Max. Switching Current | 1A |
Min. Switching Capacity | 10µA 10mV DC |
Breakdown Voltage (Initial) : Between Open Contacts | 750 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 1,500 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Contact-Contact) (Initial) | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Surge Breakdown Voltage (Initial): Between Open Contacts | 1,500 V (10 x 160µs) (FCC Part 68) |
Surge Breakdown Voltage (Initial): Between Contacts and Coil | 2,500 V (2 x 10µs) (Telcordia) |
Expected Life: Mechanical | Min. 5 x 107 (at 180 cpm) |
Expected Life: Electrical | Min. 105 (1 A 30 V DC resistive), 105 (0.3 A 125 V AC resistive) (at 20 cpm) |
Conditions | Ambient temperature: –40 to +85°C –40 to +185°F Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Height (mm) | 9.0 |
Weight (Typ.) | Approx. 1 g .035 oz |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 1000 |
AGN Series High Sensitivity 1 A DPDT 6 VDC Through Hole Signal Relay | Future Electronics |
Signal RelayGN relay | Panasonic Electronic Components AGN20006 | RS Americas |
Signal-Relay, 2-Form-C, Single side stab | RS |
Relay, Signal, Dpdt, 30Vdc, 1A | Newark Electronics |
Relay Signal DPDT 125VAC 6VDC PC Pin Through Hole Tube | Avnet America |
LOW SIGNAL RELAY 6V 1A | TTI Europe |
Signal Relay, 6 VDC, 1APC Board, 2C DPDT2C DPDT, Single side stable | Relay Specialties |
Where can I find additional details, specifications and documents for a AGN20006?
Additional datasheets, footprints and schematics for AGN20006 are listed on our Part Details page. You can also find images and similar parts to AGN20006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGN20006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGN20006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGN20006 fall under?
The AGN20006 is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > GN Series Relays.
Can I view similar or alternative parts?
You can view similar parts to AGN20006 when available in the GN Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGN20006 you can contact the distributor directly for product support, shipping queries etc.
Is the AGN20006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AGN20006 have stock available?
Authorised distributors including Future Electronics, RS Americas, RS, Newark Electronics and Avnet America have stock available or on a lead time for AGN20006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGN20006 often in real-time on the comparison pages.
What if I can't find stock of AGN20006?
You can fill out our help required form which you can use to request a quote for AGN20006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.