AGF11311. Sensors by Panasonic

DETECTION SENSOR 1.2g 1.333V/g 5VDC

Status: Unknown
Series: AGF1 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$82.73

Distributor Stock
Logo for Farnell
Farnell
from US$82.73
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage Max 5VDC
Sensor Mounting Panel Mount
Operating Temperature Min -30°C
Operating Temperature Max 85°C
Sensitivity (V/g) 1.333V/g
No. of Axes 1
Product Range AGF1 Series

Alternative Descriptions

Detection Sensor, 1.2G, 1.333V/G, 5Vdc | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AGF11311.?

Additional datasheets, footprints and schematics for AGF11311. are listed on our Part Details page. You can also find images and similar parts to AGF11311. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AGF11311. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGF11311. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AGF11311. fall under?

The AGF11311. is listed under Sensors & Transducers > Sensors > Motion Sensors & Position Sensors.

Can I view similar or alternative parts?

You can view similar parts to AGF11311. when available in the Motion Sensors & Position Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AGF11311. you can contact the distributor directly for product support, shipping queries etc.

Is the AGF11311. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AGF11311. have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for AGF11311..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AGF11311. often in real-time on the comparison pages.

What if I can't find stock of AGF11311.?

You can fill out our help required form which you can use to request a quote for AGF11311. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay