Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Kit Application Type | Sensing - Magnetic, Compass |
---|---|
Silicon Manufacturer | NVE |
Silicon Core Number | AAT001-10E |
Application Sub Type | Magnetic Sensor |
Kit Contents | Evaluation Board AAT001-10E |
RoHS Compliant | Yes |
Evaluation Board, Angle Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a AG930-07E?
Additional datasheets, footprints and schematics for AG930-07E are listed on our Part Details page. You can also find images and similar parts to AG930-07E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AG930-07E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AG930-07E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AG930-07E fall under?
The AG930-07E is listed under Development Boards, Evaluation Tools > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AG930-07E when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AG930-07E you can contact the distributor directly for product support, shipping queries etc.
Is the AG930-07E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AG930-07E have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AG930-07E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AG930-07E often in real-time on the comparison pages.
What if I can't find stock of AG930-07E?
You can fill out our help required form which you can use to request a quote for AG930-07E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.