Status: | Unknown |
---|---|
Series: | AG Series |
RoHS: | Unknown |
Prices starting from US$87.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$90.60
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$87.48
|
1
in stock
|
Buy Now | |
Distrelec
from US$104.03
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$87.22
|
-
|
Buy Now | |
RS Americas
from US$87.22
|
-
|
Buy Now | |
element14
from US$88.58
|
-
|
Buy Now | |
TRC Electronics
from US$94.41
|
-
|
Buy Now | |
Farnell
from US$88.14
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 250V |
Output Current - Output 1 | 4mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Product Range | AG Series |
Polarity | Positive Output |
DC / DC Converter Output Type | Fixed Adjustable |
Input Voltage DC Min | 700mV |
Input Voltage DC Max | 12V |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 11.43mm |
Height | 6.35mm |
Depth | 23.37mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | CE UL |
Status: | Unknown |
---|---|
Series: | AG Series |
RoHS: | Compliant |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 250V |
Output Current - Output 1 | 4mA |
Product Range | AG Series |
RoHS Compliant | Yes |
DC-High Voltage DC Isolated 1W +250V | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
XP Power DC-HVDC Converter 700 ... 12V 250V 4mA 1W | Distrelec |
Dc-Dc Converter, 250V, 4000Ua | Newark Electronics |
DC-DC Converter, Surface Mount, SMD ,1W,250V@4mA,0.7-12V In, AG Series | XP Power AG025P-12 | RS Americas |
High Voltage DC/DC Converter | TRC Electronics |
Where can I find additional details, specifications and documents for a AG025P-12?
Additional datasheets, footprints and schematics for AG025P-12 are listed on our Part Details page. You can also find images and similar parts to AG025P-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AG025P-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AG025P-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AG025P-12 fall under?
The AG025P-12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to AG025P-12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AG025P-12 you can contact the distributor directly for product support, shipping queries etc.
Is the AG025P-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AG025P-12 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for AG025P-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AG025P-12 often in real-time on the comparison pages.
What if I can't find stock of AG025P-12?
You can fill out our help required form which you can use to request a quote for AG025P-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.