Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drain Source Voltage Vds | 65VDC |
---|---|
Continuous Drain Current Id | - |
Power Dissipation Pd | 741W |
Operating Frequency Min | 2.7GHz |
Operating Frequency Max | 3.1GHz |
RF Transistor Case | OM-780 |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Airfast Rf Power Ldmos Transistor, 150 W Pulse Over 2700-3100 Mhz, 32 V/Reel Rohs Compliant: Yes |Nxp AFT31150NR5 | Newark Electronics |
AF7 RADAR 2.7-3.1GHz OM | Avnet America |
TRANSISTOR, RF, N-CH, 65VDC, OM-780-2L | element14 |
RF POWER TRANSISTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a AFT31150NR5?
Additional datasheets, footprints and schematics for AFT31150NR5 are listed on our Part Details page. You can also find images and similar parts to AFT31150NR5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFT31150NR5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFT31150NR5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFT31150NR5 fall under?
The AFT31150NR5 is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to AFT31150NR5 when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFT31150NR5 you can contact the distributor directly for product support, shipping queries etc.
Is the AFT31150NR5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFT31150NR5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Richardson RFPD and Farnell have stock available or on a lead time for AFT31150NR5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFT31150NR5 often in real-time on the comparison pages.
What if I can't find stock of AFT31150NR5?
You can fill out our help required form which you can use to request a quote for AFT31150NR5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.