Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$7.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.28
|
1,216
in stock
|
Buy Now | |
Newark Electronics
from US$9.04
|
1,216
in stock
|
Buy Now | |
element14
from US$12.03
|
1,216
in stock
|
Buy Now | |
Chip One Stop
from US$7.87
|
972
in stock
|
Buy Now | |
Future Electronics
from US$8.14
|
-
|
Buy Now | |
Avnet America
from US$7.90
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Drain Source Voltage Vds | 65V |
---|---|
Operating Frequency Min | 728MHz |
Operating Frequency Max | 3600MHz |
RF Transistor Case | PLD-1.5W |
RoHS Compliant | Yes |
Rf Fet, 65V, 728Mhz-3600Mhz, Pld-1.5W | Newark Electronics |
RF FET, 65V, 728MHZ-3600MHZ, PLD-1.5W | element14 |
RF Device Data Freescale Semiconductor, Inc. RF Power LDMOS Transistor N--Chann | Future Electronics |
Transistor RF FET N-CH 65V 100MHz to 3600MHz 2-Pin PLD-1.5W T/R | Avnet America |
Where can I find additional details, specifications and documents for a AFT27S010NT1?
Additional datasheets, footprints and schematics for AFT27S010NT1 are listed on our Part Details page. You can also find images and similar parts to AFT27S010NT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFT27S010NT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFT27S010NT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFT27S010NT1 fall under?
The AFT27S010NT1 is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to AFT27S010NT1 when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFT27S010NT1 you can contact the distributor directly for product support, shipping queries etc.
Is the AFT27S010NT1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AFT27S010NT1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for AFT27S010NT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFT27S010NT1 often in real-time on the comparison pages.
What if I can't find stock of AFT27S010NT1?
You can fill out our help required form which you can use to request a quote for AFT27S010NT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.