Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.36
|
534
in stock
|
Buy Now | |
Avnet Asia
from US$5.27
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$6.66
|
1,000
in stock
|
Buy Now | |
Richardson RFPD
from US$8.50
|
917
in stock
|
Buy Now | |
Newark Electronics
from US$7.68
|
534
in stock
|
Buy Now | |
element14
from US$9.02
|
534
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$6.71
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
RF POWER TRANSISTOR | Richardson RFPD |
Rf Fet, 65V, 728Mhz-3700Mhz, Pld-1.5W | Newark Electronics |
RF FET, 65V, 728MHZ-3700MHZ, PLD-1.5W | element14 |
Transistor RF FET N-CH 65V 100MHz to 3700MHz 2-Pin PLD-1.5W T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a AFT27S006NT1?
Additional datasheets, footprints and schematics for AFT27S006NT1 are listed on our Part Details page. You can also find images and similar parts to AFT27S006NT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFT27S006NT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFT27S006NT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFT27S006NT1 fall under?
The AFT27S006NT1 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AFT27S006NT1 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFT27S006NT1 you can contact the distributor directly for product support, shipping queries etc.
Is the AFT27S006NT1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AFT27S006NT1 have stock available?
Authorised distributors including Avnet Asia, Chip One Stop, Richardson RFPD, Newark Electronics and element14 have stock available or on a lead time for AFT27S006NT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFT27S006NT1 often in real-time on the comparison pages.
What if I can't find stock of AFT27S006NT1?
You can fill out our help required form which you can use to request a quote for AFT27S006NT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.