Status: | Unknown |
---|---|
Series: | AFT20S015GN Series |
RoHS: | Unknown |
Drain Source Voltage Vds | 65V |
---|---|
Continuous Drain Current Id | - |
Power Dissipation Pd | 11W |
Operating Frequency Min | 1805MHz |
Operating Frequency Max | 2700MHz |
RF Transistor Case | TO-270 |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | AFT20S015GN Series |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
RF POWER TRANSISTOR | Richardson RFPD |
Rf Fet, 65V, 1.805-2.7Ghz, To-270G | Newark Electronics |
RF FET, 65V, 1.805-2.7GHZ, TO-270G | element14 |
Transistor RF FET N-CH 65V 1805MHz to 2700MHz 2-Pin TO-270 T/R | Avnet America |
Where can I find additional details, specifications and documents for a AFT20S015GNR1?
Additional datasheets, footprints and schematics for AFT20S015GNR1 are listed on our Part Details page. You can also find images and similar parts to AFT20S015GNR1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFT20S015GNR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFT20S015GNR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFT20S015GNR1 fall under?
The AFT20S015GNR1 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to AFT20S015GNR1 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFT20S015GNR1 you can contact the distributor directly for product support, shipping queries etc.
Is the AFT20S015GNR1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFT20S015GNR1 have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for AFT20S015GNR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFT20S015GNR1 often in real-time on the comparison pages.
What if I can't find stock of AFT20S015GNR1?
You can fill out our help required form which you can use to request a quote for AFT20S015GNR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.