Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.20
|
No stock
|
Buy Now | |
Richardson RFPD
from US$10.15
|
503
in stock
|
Buy Now | |
Chip One Stop
from US$8.47
|
327
in stock
|
Buy Now | |
Newark Electronics
from US$10.69
|
-
|
Buy Now | |
Future Electronics
from US$9.06
|
-
|
Buy Now | |
Avnet America
from US$8.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Drain Source Voltage Vds | 40VDC |
---|---|
Continuous Drain Current Id | - |
Power Dissipation Pd | 294W |
Operating Frequency Min | 136MHz |
Operating Frequency Max | 520MHz |
RF Transistor Case | TO-270 |
No. of Pins | 2Pins |
Operating Temperature Max | 225°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
RF POWER TRANSISTOR | Richardson RFPD |
Ldmos, Rf, 31W, To-270 | Newark Electronics |
AFT05MSx Series 40 V 520 MHz N-Channel RF Power LDMOS Transistor - TO-270-2 | Future Electronics |
Transistor RF FET N-CH 40V 136MHz to 520MHz 2-Pin TO-270 T/R | Avnet America |
TRANSISTOR, RF, 40V, TO-270-2 | Farnell |
Where can I find additional details, specifications and documents for a AFT05MS031NR1?
Additional datasheets, footprints and schematics for AFT05MS031NR1 are listed on our Part Details page. You can also find images and similar parts to AFT05MS031NR1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFT05MS031NR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFT05MS031NR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFT05MS031NR1 fall under?
The AFT05MS031NR1 is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to AFT05MS031NR1 when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFT05MS031NR1 you can contact the distributor directly for product support, shipping queries etc.
Is the AFT05MS031NR1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFT05MS031NR1 have stock available?
Authorised distributors including Richardson RFPD, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AFT05MS031NR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFT05MS031NR1 often in real-time on the comparison pages.
What if I can't find stock of AFT05MS031NR1?
You can fill out our help required form which you can use to request a quote for AFT05MS031NR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.