Status: | Unknown |
---|---|
Series: | AFT05MS031GN Series |
RoHS: | Unknown |
Drain Source Voltage Vds | 40V |
---|---|
Continuous Drain Current Id | - |
Power Dissipation Pd | 294W |
Operating Frequency Min | 136MHz |
Operating Frequency Max | 520MHz |
RF Transistor Case | TO-270 |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | AFT05MS031GN Series |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Airfast Wideband Rf Power Ldmos Transistor, 136-520 Mhz, 31 W, 13.6 V/Reel Rohs Compliant: Yes |Nxp AFT05MS031GNR1 | Newark Electronics |
AFT05MS031 Series 136-520 MHz 31 W 13.6 V SMT RF Power LDMOS Transistor - TO-270 | Future Electronics |
Transistor RF FET N-CH 40V 136MHz to 520MHz 2-Pin TO-270 T/R | Avnet America |
RF POWER TRANSISTOR | Richardson RFPD |
RF FET, 40V, 136MHZ-520MHZ, TO-270 | Farnell |
Where can I find additional details, specifications and documents for a AFT05MS031GNR1?
Additional datasheets, footprints and schematics for AFT05MS031GNR1 are listed on our Part Details page. You can also find images and similar parts to AFT05MS031GNR1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFT05MS031GNR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFT05MS031GNR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFT05MS031GNR1 fall under?
The AFT05MS031GNR1 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to AFT05MS031GNR1 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFT05MS031GNR1 you can contact the distributor directly for product support, shipping queries etc.
Is the AFT05MS031GNR1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFT05MS031GNR1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for AFT05MS031GNR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFT05MS031GNR1 often in real-time on the comparison pages.
What if I can't find stock of AFT05MS031GNR1?
You can fill out our help required form which you can use to request a quote for AFT05MS031GNR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.