Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.55
|
331
in stock
|
Buy Now | |
Chip One Stop
from US$2.00
|
1,995
in stock
|
Buy Now | |
Newark Electronics
from US$5.15
|
331
in stock
|
Buy Now | |
element14
from US$2.91
|
331
in stock
|
Buy Now | |
Avnet America
from US$2.26
|
-
|
Buy Now | |
Richardson RFPD
from US$3.63
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Drain Source Voltage Vds | 30VDC |
---|---|
Continuous Drain Current Id | - |
Power Dissipation Pd | 128W |
Operating Frequency Min | 136MHz |
Operating Frequency Max | 941MHz |
RF Transistor Case | PLD-1.5W |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Transistor, Rf, 30V, Pld-1.5W-2 | Newark Electronics |
TRANSISTOR, RF, 30V, PLD-1.5W-2 | element14 |
Transistor RF FET N-CH 30V 136MHz to 941MHz 3-Pin PLD-1.5W T/R | Avnet America |
RF POWER TRANSISTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a AFT05MS006NT1?
Additional datasheets, footprints and schematics for AFT05MS006NT1 are listed on our Part Details page. You can also find images and similar parts to AFT05MS006NT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFT05MS006NT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFT05MS006NT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFT05MS006NT1 fall under?
The AFT05MS006NT1 is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to AFT05MS006NT1 when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFT05MS006NT1 you can contact the distributor directly for product support, shipping queries etc.
Is the AFT05MS006NT1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFT05MS006NT1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for AFT05MS006NT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFT05MS006NT1 often in real-time on the comparison pages.
What if I can't find stock of AFT05MS006NT1?
You can fill out our help required form which you can use to request a quote for AFT05MS006NT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.